Rubycon Corporation 82uF 450V 640mA Capacitor 450MXG82MEFCSN22X25

Description
Cap Aluminum Lytic 82uF 450V 20% (22 X 25mm) Snap-In 10mm 640mA 3000h 105°C Bulk Product overview: 450MXG82MEFCSN22X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82uF, 450V, 640mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82uF, 450V, 640mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450MXG82MEFCSN22X 25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 82uF 450V 20% (22 X 25mm) Snap-In 10mm 640mA 3000h 105°C Bulk Product overview: 450MXG82MEFCSN22X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82uF, 450V, 640mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82uF, 450V, 640mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450MXG82MEFCSN22X 25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
82uF 450V 640mA Capacitor
58-450MXG82MEFCSN22X25
82uF 450V 640mA Capacitor 58-450MXG82MEFCSN22X25
Cap Aluminum Lytic 82uF 450V 20% (22 X 25mm) Snap-In 10mm 640mA 3000h 105°C Bulk Product overview: 450MXG82MEFCSN22X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82uF, 450V, 640mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82uF, 450V, 640mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450MXG82MEFCSN22X 25 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 82uF 450V 20% (22 X 25mm) Snap-In 10mm 640mA 3000h 105°C Bulk Product overview: 450MXG82MEFCSN22X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82uF, 450V, 640mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82uF, 450V, 640mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450MXG82MEFCSN22X25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-3011-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3011-ND
Aluminum Electrolytic Capacitors 1189-3011-ND
82µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

82µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 6522073 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6522073
Aluminium Capacitors 6522073
MXG,Al electrolytic cap,82uF 450V

MXG,Al electrolytic cap,82uF 450V

Supplier's Site
Aluminium Capacitors - 1728122 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1728122
Aluminium Capacitors 1728122
MXG,Al electrolytic cap,82uF 450V

MXG,Al electrolytic cap,82uF 450V

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 450MXG82MEFCSN22X25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
450MXG82MEFCSN22X25
Capacitors - Aluminum Electrolytic Capacitors 450MXG82MEFCSN22X25
CAP ALUM 82UF 20% 450V SNAP

CAP ALUM 82UF 20% 450V SNAP

Supplier's Site
Aluminum Electrolytic Capacitors - 450MXG82MEFCSN22X25 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
450MXG82MEFCSN22X25
Aluminum Electrolytic Capacitors 450MXG82MEFCSN22X25
CAP ALUM 82UF 20% 450V SNAP

CAP ALUM 82UF 20% 450V SNAP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-450MXG82MEFCSN22X25 1189-3011-ND 6522073 450MXG82MEFCSN22X25 450MXG82MEFCSN22X25
Product Name 82uF 450V 640mA Capacitor Aluminum Electrolytic Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 82 microF 82 microF 82 microF 82 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SVH050MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1725853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100180FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details