Cap Aluminum Lytic 220uF 450V 20% (35 X 25mm) Snap-In 10mm 1050mA 3000h 105°C Bulk Product overview: 450MXG220MEFCSN35X25
220µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Rubycon 450MXG220MEFCSN35X25
Rubycon 450MXG220MEFCSN35X25
CAP ALUM 220UF 20% 450V SNAP
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-450MXG220MEFCSN35X25 | 1189-3001-ND | 7497385 | 450MXG220MEFCSN35X25 |
| Product Name | 220uF 450V 1050mA Capacitor | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF |