Rubycon Corporation Aluminum Electrolytic Capacitors 450LXW180MEFR18X45

Description
180µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet
Description
180µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-450LXW180MEFR18X45-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-450LXW180MEFR18X45-ND
Aluminum Electrolytic Capacitors 1189-450LXW180MEFR18X45-ND
180µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

180µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450LXW180MEFR18X45 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
450LXW180MEFR18X45
Capacitors - Aluminum Electrolytic Capacitors 450LXW180MEFR18X45
CAP ALUM 180UF 20% 450V RADIAL

CAP ALUM 180UF 20% 450V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1189-450LXW180MEFR18X45-ND 450LXW180MEFR18X45
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701309 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details