Win Source Part Number: 1357985-450LLE47MEFC
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: LLE
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lifetime @ Temp.: 20000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 480 mA @ 120 Hz
Ripple Current @ High Frequency: 1.2 A @ 100 kHz
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.709" Dia (18.00mm)
Height - Seated (Max): 1.063" (27.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
47µF 450V Aluminum Electrolytic Capacitors Radial, Can 20000 Hrs @ 105°C
Cap Aluminum Lytic 47uF 450V 20% (18 X 25mm) Radial 7.5mm 480mA 20000h 105°C Product overview: 450LLE47MEFC18X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 450V, 480mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 450V, 480mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450LLE47MEFC18X25
47uF 450V ±20% 1.2A@100kHz Plugin,D18xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS
CAP ALUM 47UF 20% 450V RADIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1357985-450LLE47MEFC18X25 | 1189-2301-ND | 58-450LLE47MEFC18X25 | 450LLE47MEFC18X25 | 450LLE47MEFC18X25 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | 47uF 450V 480mA Capacitor | Capacitors >> Aluminum Electrolytic Capacitors - Leaded | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -40 to 105 C (-40 to 221 F) | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 4.70E7 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 450 volts | 450 volts | 450 volts | 450 volts |