Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 450HXG270MEFCSN30X35

Description
Win Source Part Number: 1337278-450HXG270MEF CSN30X35 Category: Capacitors - Aluminum Electrolytic Capacitors Series: HXG Package: Bulk Size / Dimension: 1.181" Dia (30.00mm) Applications: General Purpose Height - Seated (Max): 1.457" (37.00mm) Standard Package: 100 Capacitance: 270 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -25°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Rubycon Ripple Current @ Low Frequency: 2.12 A @ 120 Hz Ripple Current @ High Frequency: 2.968 A @ 10 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1337278-450HXG270MEF CSN30X35 Category: Capacitors - Aluminum Electrolytic Capacitors Series: HXG Package: Bulk Size / Dimension: 1.181" Dia (30.00mm) Applications: General Purpose Height - Seated (Max): 1.457" (37.00mm) Standard Package: 100 Capacitance: 270 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -25°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Rubycon Ripple Current @ Low Frequency: 2.12 A @ 120 Hz Ripple Current @ High Frequency: 2.968 A @ 10 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1337278-450HXG270MEFCSN30X35 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1337278-450HXG270MEFCSN30X35
Capacitors - Aluminum Electrolytic Capacitors 1337278-450HXG270MEFCSN30X35
Win Source Part Number: 1337278-450HXG270MEF CSN30X35 Category: Capacitors - Aluminum Electrolytic Capacitors Series: HXG Package: Bulk Size / Dimension: 1.181" Dia (30.00mm) Applications: General Purpose Height - Seated (Max): 1.457" (37.00mm) Standard Package: 100 Capacitance: 270 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -25°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Rubycon Ripple Current @ Low Frequency: 2.12 A @ 120 Hz Ripple Current @ High Frequency: 2.968 A @ 10 kHz

Win Source Part Number: 1337278-450HXG270MEFCSN30X35
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: HXG
Package: Bulk
Size / Dimension: 1.181" Dia (30.00mm)
Applications: General Purpose
Height - Seated (Max): 1.457" (37.00mm)
Standard Package: 100
Capacitance: 270 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -25°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Rubycon
Ripple Current @ Low Frequency: 2.12 A @ 120 Hz
Ripple Current @ High Frequency: 2.968 A @ 10 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-2860-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2860-ND
Aluminum Electrolytic Capacitors 1189-2860-ND
270µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

270µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450HXG270MEFCSN30X35 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
450HXG270MEFCSN30X35
Capacitors - Aluminum Electrolytic Capacitors 450HXG270MEFCSN30X35
CAP ALUM 270UF 20% 450V SNAP

CAP ALUM 270UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1337278-450HXG270MEFCSN30X35 1189-2860-ND 450HXG270MEFCSN30X35
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 270 microF 270 microF 270 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701187 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1763-0603B682K201NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details