Rubycon Corporation 150uF 450V 1490mA Capacitor 450HXG150MEFCSN30X25

Description
Cap Aluminum Lytic 150uF 450V 20% (30 X 25mm) Snap-In 10mm 1490mA 3000h 105°C Product overview: 450HXG150MEFCSN30X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 450V, 1490mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 450V, 1490mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450HXG150MEFCSN30 X25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 150uF 450V 20% (30 X 25mm) Snap-In 10mm 1490mA 3000h 105°C Product overview: 450HXG150MEFCSN30X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 450V, 1490mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 450V, 1490mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450HXG150MEFCSN30 X25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150uF 450V 1490mA Capacitor
58-450HXG150MEFCSN30X25
150uF 450V 1490mA Capacitor 58-450HXG150MEFCSN30X25
Cap Aluminum Lytic 150uF 450V 20% (30 X 25mm) Snap-In 10mm 1490mA 3000h 105°C Product overview: 450HXG150MEFCSN30X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 450V, 1490mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 450V, 1490mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450HXG150MEFCSN30 X25 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 150uF 450V 20% (30 X 25mm) Snap-In 10mm 1490mA 3000h 105°C Product overview: 450HXG150MEFCSN30X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 450V, 1490mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 450V, 1490mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450HXG150MEFCSN30X25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-2858-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2858-ND
Aluminum Electrolytic Capacitors 1189-2858-ND
150µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

150µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450HXG150MEFCSN30X25 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
450HXG150MEFCSN30X25
Capacitors - Aluminum Electrolytic Capacitors 450HXG150MEFCSN30X25
CAP ALUM 150UF 20% 450V SNAP

CAP ALUM 150UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-450HXG150MEFCSN30X25 1189-2858-ND 450HXG150MEFCSN30X25
Product Name 150uF 450V 1490mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1.50E8 microF 150 microF 150 microF
WVDC 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U050DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1293-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details