Cap Aluminum Lytic 82uF 450V 20% (16 X 31.5mm) Radial 7.5mm 640mA 5000h 105°C Bulk Product overview: 450CXW82MEFC16X31.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82uF, 450V, 640mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82uF, 450V, 640mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450CXW82MEFC16X31
82µF 450V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Aluminium Electrolytic Capacitor, CXW Series, 82 - F, - 20%, 450 V, 16 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 82UF 20% 450V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-450CXW82MEFC16X31.5 | 1189-450CXW82MEFC16X31.5-ND | 94T6033 | 450CXW82MEFC16X31.5 |
| Product Name | 82uF 450V 640mA Capacitor | Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Cxw Series, 82 F, 20%, 450 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 82 microF | 82 microF | 82 microF |