Rubycon Corporation Aluminum Electrolytic Capacitors 450CXW68MEFC14.5X31.5

Description
68µF 450V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
68µF 450V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 450CXW68MEFC14.5X31.5-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
450CXW68MEFC14.5X31.5-ND
Aluminum Electrolytic Capacitors 450CXW68MEFC14.5X31.5-ND
68µF 450V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

68µF 450V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450CXW68MEFC14.5X31.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
450CXW68MEFC14.5X31.5
Capacitors - Aluminum Electrolytic Capacitors 450CXW68MEFC14.5X31.5
CAP ALUM 68UF 20% 450V RADIAL

CAP ALUM 68UF 20% 450V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 450CXW68MEFC14.5X31.5-ND 450CXW68MEFC14.5X31.5
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 101C183M7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminium Capacitors - 1701145 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525006P20BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details