Rubycon Corporation Aluminum Electrolytic Capacitors 450CXW220MEFC18X50

Description
220µF 450V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 450V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-4012-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-4012-ND
Aluminum Electrolytic Capacitors 1189-4012-ND
220µF 450V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

220µF 450V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 7672832P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7672832P
Aluminium Capacitors 7672832P
Rubycon 450CXW220MEFC18X50 Capacitor

Rubycon 450CXW220MEFC18X50 Capacitor

Supplier's Site
Aluminium Capacitors - 7672832 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7672832
Aluminium Capacitors 7672832
Rubycon 450CXW220MEFC18X50 Capacitor

Rubycon 450CXW220MEFC18X50 Capacitor

Supplier's Site
Aluminium Capacitors - 1727716 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1727716
Aluminium Capacitors 1727716
Rubycon 450CXW220MEFC18X50 Capacitor

Rubycon 450CXW220MEFC18X50 Capacitor

Supplier's Site
Capacitor Alum Elect, 220Uf, 450V, 20%, Radial; Capacitance Rubycon - 54T6487 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 220Uf, 450V, 20%, Radial; Capacitance Rubycon
54T6487
Capacitor Alum Elect, 220Uf, 450V, 20%, Radial; Capacitance Rubycon 54T6487
CAPACITOR ALUM ELECT, 220UF, 450V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:-RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 220UF, 450V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:-RoHS Compliant: Yes

Supplier's Site
Aluminium Electrolytic Capacitor, Cxw Series, 220 F, 20%, 450 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon - 06W1141 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Cxw Series, 220 F, 20%, 450 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon
06W1141
Aluminium Electrolytic Capacitor, Cxw Series, 220 F, 20%, 450 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon 06W1141
Aluminium Electrolytic Capacitor, CXW Series, 220 - F, - 20%, 450 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, CXW Series, 220 - F, - 20%, 450 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 450CXW220MEFC18X50 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
450CXW220MEFC18X50
Capacitors - Aluminum Electrolytic Capacitors 450CXW220MEFC18X50
CAP ALUM 220UF 20% 450V RADIAL

CAP ALUM 220UF 20% 450V RADIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-4012-ND 7672832P 7672832 54T6487 06W1141 450CXW220MEFC18X50
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Capacitor Alum Elect, 220Uf, 450V, 20%, Radial; Capacitance Rubycon Aluminium Electrolytic Capacitor, Cxw Series, 220 F, 20%, 450 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701268 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 336SML004M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0504N221G500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details