Rubycon Corporation 150UF 450V Capacitor 450CXW150MEFR18X40

Description
CAP ALUM 150UF 20% 450V RADIAL Product overview: 450CXW150MEFR18X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450CXW150MEFR18X4 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 150UF 20% 450V RADIAL Product overview: 450CXW150MEFR18X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450CXW150MEFR18X4 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150UF 450V Capacitor
58-450CXW150MEFR18X40
150UF 450V Capacitor 58-450CXW150MEFR18X40
CAP ALUM 150UF 20% 450V RADIAL Product overview: 450CXW150MEFR18X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450CXW150MEFR18X4 0 can be used for catalog matching and distributor lookup.

CAP ALUM 150UF 20% 450V RADIAL Product overview: 450CXW150MEFR18X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450CXW150MEFR18X40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-450CXW150MEFR18X40-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-450CXW150MEFR18X40-ND
Aluminum Electrolytic Capacitors 1189-450CXW150MEFR18X40-ND
150µF 450V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

150µF 450V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1358171-450CXW150MEFR18X40 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1358171-450CXW150MEFR18X40
Capacitors - Aluminum Electrolytic Capacitors 1358171-450CXW150MEFR18X40
Win Source Part Number: 1358171-450CXW150MEF R18X40 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: CXW Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 150 µF Tolerance: ±20% Voltage - Rated: 450 V Lifetime @ Temp.: 5000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 970 mA @ 120 Hz Ripple Current @ High Frequency: 1.455 A @ 10 kHz Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.709" Dia (18.00mm) Height - Seated (Max): 1.654" (42.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1358171-450CXW150MEFR18X40
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: CXW
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 150 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lifetime @ Temp.: 5000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 970 mA @ 120 Hz
Ripple Current @ High Frequency: 1.455 A @ 10 kHz
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.709" Dia (18.00mm)
Height - Seated (Max): 1.654" (42.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450CXW150MEFR18X40 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
450CXW150MEFR18X40
Capacitors - Aluminum Electrolytic Capacitors 450CXW150MEFR18X40
CAP ALUM 150UF 20% 450V RADIAL

CAP ALUM 150UF 20% 450V RADIAL

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
450CXW150MEFR18X40
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 450CXW150MEFR18X40
150uF 450V ±20% Plugin,D18xL40mm Aluminum Electrolytic Capacitors - Leaded ROHS

150uF 450V ±20% Plugin,D18xL40mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 450CXW150MEFR18X40 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
450CXW150MEFR18X40
Aluminum Electrolytic Capacitors 450CXW150MEFR18X40
CAP ALUM 150UF 20% 450V RADIAL

CAP ALUM 150UF 20% 450V RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-450CXW150MEFR18X40 1189-450CXW150MEFR18X40-ND 1358171-450CXW150MEFR18X40 450CXW150MEFR18X40 450CXW150MEFR18X40 450CXW150MEFR18X40
Product Name 150UF 450V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 104PPS252KD17 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details