Rubycon Corporation Aluminum Electrolytic Capacitors 450BXW68MEFR12.5X50

Description
68µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet
Description
68µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3205-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3205-ND
Aluminum Electrolytic Capacitors 1189-3205-ND
68µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

68µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Cap, 68Μf, 450V, 20%; Capacitance Rubycon - 15AC9035 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Μf, 450V, 20%; Capacitance Rubycon
15AC9035
Cap, 68Μf, 450V, 20%; Capacitance Rubycon 15AC9035
CAP, 68µF, 450V, 20%; Capacitance:68µF; Voltage Rating:450V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:50mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 68µF, 450V, 20%; Capacitance:68µF; Voltage Rating:450V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:50mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450BXW68MEFR12.5X50 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
450BXW68MEFR12.5X50
Capacitors - Aluminum Electrolytic Capacitors 450BXW68MEFR12.5X50
CAP ALUM 68UF 20% 450V RADIAL

CAP ALUM 68UF 20% 450V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-3205-ND 15AC9035 450BXW68MEFR12.5X50
Product Name Aluminum Electrolytic Capacitors Cap, 68Μf, 450V, 20%; Capacitance Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-1240-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C123U100EC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details