Rubycon Corporation Aluminum Electrolytic Capacitors 450BXW56MEFR12.5X40

Description
56µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet
Description
56µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3199-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3199-ND
Aluminum Electrolytic Capacitors 1189-3199-ND
56µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

56µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Cap, Alu Elec, 56Uf, 450V, Radial; Capacitance Rubycon - 38AJ4964 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 56Uf, 450V, Radial; Capacitance Rubycon
38AJ4964
Cap, Alu Elec, 56Uf, 450V, Radial; Capacitance Rubycon 38AJ4964
CAP, ALU ELEC, 56UF, 450V, RADIAL; Capacitance:56µF; Voltage Rating:450V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:40mm; Operating TemperatureRoHS Compliant: Yes

CAP, ALU ELEC, 56UF, 450V, RADIAL; Capacitance:56µF; Voltage Rating:450V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:40mm; Operating TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1189-3199-ND 38AJ4964
Product Name Aluminum Electrolytic Capacitors Cap, Alu Elec, 56Uf, 450V, Radial; Capacitance Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1711159 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Aluminum Electrolytic - 101C424U020DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402N101J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details