Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 450BXW56MEFC12.5X40

Description
Win Source Part Number: 999962-450BXW56MEFC1 2.5X40 Category: Capacitors>Aluminum Electrolytic Capacitors Series: BXW Package: Bulk Applications: General Purpose Height - Seated (Max): 1.654" (42.00mm) Standard Package: 500 Capacitance: 56 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 12000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.492" Dia (12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 450BXW56MEFCEFR12.5X 40,450BXW56MEFC125X4 0,1189-1362 Product Status: Obsolete Ripple Current @ Low Frequency: 540 mA @ 120 Hz Ripple Current @ High Frequency: 1.35 A @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 999962-450BXW56MEFC1 2.5X40 Category: Capacitors>Aluminum Electrolytic Capacitors Series: BXW Package: Bulk Applications: General Purpose Height - Seated (Max): 1.654" (42.00mm) Standard Package: 500 Capacitance: 56 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 12000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.492" Dia (12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 450BXW56MEFCEFR12.5X 40,450BXW56MEFC125X4 0,1189-1362 Product Status: Obsolete Ripple Current @ Low Frequency: 540 mA @ 120 Hz Ripple Current @ High Frequency: 1.35 A @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 999962-450BXW56MEFC12.5X40 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
999962-450BXW56MEFC12.5X40
Capacitors - Aluminum Electrolytic Capacitors 999962-450BXW56MEFC12.5X40
Win Source Part Number: 999962-450BXW56MEFC1 2.5X40 Category: Capacitors>Aluminum Electrolytic Capacitors Series: BXW Package: Bulk Applications: General Purpose Height - Seated (Max): 1.654" (42.00mm) Standard Package: 500 Capacitance: 56 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 12000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.492" Dia (12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 450BXW56MEFCEFR12.5X 40,450BXW56MEFC125X4 0,1189-1362 Product Status: Obsolete Ripple Current @ Low Frequency: 540 mA @ 120 Hz Ripple Current @ High Frequency: 1.35 A @ 100 kHz

Win Source Part Number: 999962-450BXW56MEFC12.5X40
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: BXW
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.654" (42.00mm)
Standard Package: 500
Capacitance: 56 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 12000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.492" Dia (12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Other Names: 450BXW56MEFCEFR12.5X40,450BXW56MEFC125X40,1189-1362
Product Status: Obsolete
Ripple Current @ Low Frequency: 540 mA @ 120 Hz
Ripple Current @ High Frequency: 1.35 A @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-1362-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1362-ND
Aluminum Electrolytic Capacitors 1189-1362-ND
56µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

56µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450BXW56MEFC12.5X40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
450BXW56MEFC12.5X40
Capacitors - Aluminum Electrolytic Capacitors 450BXW56MEFC12.5X40
CAP ALUM 56UF 20% 450V RADIAL

CAP ALUM 56UF 20% 450V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Bxw Series, 56 F, 20%, 450 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon - 01X0524 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Bxw Series, 56 F, 20%, 450 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon
01X0524
Aluminium Electrolytic Capacitor, Bxw Series, 56 F, 20%, 450 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon 01X0524
Aluminium Electrolytic Capacitor, BXW Series, 56 - F, - 20%, 450 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, BXW Series, 56 - F, - 20%, 450 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 999962-450BXW56MEFC12.5X40 1189-1362-ND 450BXW56MEFC12.5X40 01X0524
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Bxw Series, 56 F, 20%, 450 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 56 microF 56 microF 56 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-101C393U063BE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701191 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details