Rubycon Corporation 150uF 450V 1000mA Capacitor 450BXW150MEFR18X45

Description
Cap Aluminum Lytic 150uF 450V 20% (18 X 45mm) Radial 7.5mm 1000mA 12000h 105°C Product overview: 450BXW150MEFR18X45 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 450V, 1000mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 450V, 1000mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXW150MEFR18X4 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 150uF 450V 20% (18 X 45mm) Radial 7.5mm 1000mA 12000h 105°C Product overview: 450BXW150MEFR18X45 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 450V, 1000mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 450V, 1000mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXW150MEFR18X4 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150uF 450V 1000mA Capacitor
58-450BXW150MEFR18X45
150uF 450V 1000mA Capacitor 58-450BXW150MEFR18X45
Cap Aluminum Lytic 150uF 450V 20% (18 X 45mm) Radial 7.5mm 1000mA 12000h 105°C Product overview: 450BXW150MEFR18X45 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 450V, 1000mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 450V, 1000mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXW150MEFR18X4 5 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 150uF 450V 20% (18 X 45mm) Radial 7.5mm 1000mA 12000h 105°C Product overview: 450BXW150MEFR18X45 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 450V, 1000mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 450V, 1000mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXW150MEFR18X45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-3226-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3226-ND
Aluminum Electrolytic Capacitors 1189-3226-ND
150µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

150µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450BXW150MEFR18X45 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
450BXW150MEFR18X45
Capacitors - Aluminum Electrolytic Capacitors 450BXW150MEFR18X45
CAP ALUM 150UF 20% 450V RADIAL

CAP ALUM 150UF 20% 450V RADIAL

Supplier's Site
Cap, 150Μf, 450V, 20% Rohs Compliant Rubycon - 95AC7684 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 450V, 20% Rohs Compliant Rubycon
95AC7684
Cap, 150Μf, 450V, 20% Rohs Compliant Rubycon 95AC7684
CAP, 150µF, 450V, 20% ROHS COMPLIANT: YES

CAP, 150µF, 450V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-450BXW150MEFR18X45 1189-3226-ND 450BXW150MEFR18X45 95AC7684
Product Name 150uF 450V 1000mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 150Μf, 450V, 20% Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000270GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C513U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details