Rubycon Corporation Aluminum Electrolytic Capacitors 450BXF22MEFC12.5X20

Description
22µF 450V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
22µF 450V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 450BXF22MEFC12.5X20-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
450BXF22MEFC12.5X20-ND
Aluminum Electrolytic Capacitors 450BXF22MEFC12.5X20-ND
22µF 450V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

22µF 450V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450BXF22MEFC12.5X20 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
450BXF22MEFC12.5X20
Capacitors - Aluminum Electrolytic Capacitors 450BXF22MEFC12.5X20
CAP ALUM 22UF 20% 450V RADIAL

CAP ALUM 22UF 20% 450V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 450BXF22MEFC12.5X20-ND 450BXF22MEFC12.5X20
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Ceramic Capacitors - 1763-1163-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C163M016AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details