Rubycon Corporation Aluminum Electrolytic Capacitors 450BXC5R6MEFC10X20

Description
5.6µF 450V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
5.6µF 450V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-4104-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-4104-ND
Aluminum Electrolytic Capacitors 1189-4104-ND
5.6µF 450V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

5.6µF 450V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
5.6uF 450V 250mA Capacitor
58-450BXC5R6MEFC10X20
5.6uF 450V 250mA Capacitor 58-450BXC5R6MEFC10X20
Cap Aluminum Lytic 5.6uF 450V 20% (10 X 20mm) Radial 5mm 250mA 10000h 105°C Bulk Product overview: 450BXC5R6MEFC10X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6uF, 450V, 250mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.6uF, 450V, 250mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXC5R6MEFC10X2 0 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 5.6uF 450V 20% (10 X 20mm) Radial 5mm 250mA 10000h 105°C Bulk Product overview: 450BXC5R6MEFC10X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6uF, 450V, 250mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.6uF, 450V, 250mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXC5R6MEFC10X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450BXC5R6MEFC10X20 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
450BXC5R6MEFC10X20
Capacitors - Aluminum Electrolytic Capacitors 450BXC5R6MEFC10X20
CAP ALUM 5.6UF 20% 450V RADIAL

CAP ALUM 5.6UF 20% 450V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-4104-ND 58-450BXC5R6MEFC10X20 450BXC5R6MEFC10X20
Product Name Aluminum Electrolytic Capacitors 5.6uF 450V 250mA Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101292U075AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701115 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details