Rubycon Corporation Custom Parts - Custom Parts (0 - A) - 450BXC4R7MEFC10X20 450BXC4R7MEFC10X20

Description
Manufacturer: Rubycon Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1116331-450BXC4R7MEF C10X20 Termination: Radial Capacitance: 4.7 µF Tolerance: 20 % Ripple Current: 220 mA Height: 20 mm Diameter: 10 mm Categories: Custom Parts Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Lead Pitch: 5 mm Max Operating Temperature: 105 °C
Request a Quote
Description
Manufacturer: Rubycon Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1116331-450BXC4R7MEF C10X20 Termination: Radial Capacitance: 4.7 µF Tolerance: 20 % Ripple Current: 220 mA Height: 20 mm Diameter: 10 mm Categories: Custom Parts Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Lead Pitch: 5 mm Max Operating Temperature: 105 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 450BXC4R7MEFC10X20 - 1116331-450BXC4R7MEFC10X20 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 450BXC4R7MEFC10X20
1116331-450BXC4R7MEFC10X20
Custom Parts - Custom Parts (0 - A) - 450BXC4R7MEFC10X20 1116331-450BXC4R7MEFC10X20
Manufacturer: Rubycon Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1116331-450BXC4R7MEF C10X20 Termination: Radial Capacitance: 4.7 µF Tolerance: 20 % Ripple Current: 220 mA Height: 20 mm Diameter: 10 mm Categories: Custom Parts Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Lead Pitch: 5 mm Max Operating Temperature: 105 °C

Manufacturer: Rubycon
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1116331-450BXC4R7MEFC10X20
Termination: Radial
Capacitance: 4.7 µF
Tolerance: 20 %
Ripple Current: 220 mA
Height: 20 mm
Diameter: 10 mm
Categories: Custom Parts
Case / Package: Radial
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Lead Pitch: 5 mm
Max Operating Temperature: 105 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1116331-450BXC4R7MEFC10X20
Product Name Custom Parts - Custom Parts (0 - A) - 450BXC4R7MEFC10X20
Unlock Full Specs
to access all available technical data