Rubycon Corporation 4.7uF 450V 180mA Capacitor 450BXC4R7MEFC10X16

Description
Cap Aluminum Lytic 4.7uF 450V 20% (10 X 16mm) Radial 5mm 180mA 10000h 105°C Bulk Product overview: 450BXC4R7MEFC10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 450V, 180mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 450V, 180mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXC4R7MEFC10X1 6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 4.7uF 450V 20% (10 X 16mm) Radial 5mm 180mA 10000h 105°C Bulk Product overview: 450BXC4R7MEFC10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 450V, 180mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 450V, 180mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXC4R7MEFC10X1 6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7uF 450V 180mA Capacitor
58-450BXC4R7MEFC10X16
4.7uF 450V 180mA Capacitor 58-450BXC4R7MEFC10X16
Cap Aluminum Lytic 4.7uF 450V 20% (10 X 16mm) Radial 5mm 180mA 10000h 105°C Bulk Product overview: 450BXC4R7MEFC10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 450V, 180mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 450V, 180mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXC4R7MEFC10X1 6 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 4.7uF 450V 20% (10 X 16mm) Radial 5mm 180mA 10000h 105°C Bulk Product overview: 450BXC4R7MEFC10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 450V, 180mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 450V, 180mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXC4R7MEFC10X16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Capacitors - 7497353P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7497353P
Aluminium Capacitors 7497353P
Capacitor Al 105deg 4.7uF 450V 10X16

Capacitor Al 105deg 4.7uF 450V 10X16

Supplier's Site
Aluminium Capacitors - 7497353 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7497353
Aluminium Capacitors 7497353
Rubycon 450BXC4R7MEFC10X16 Capacitor

Rubycon 450BXC4R7MEFC10X16 Capacitor

Supplier's Site
Aluminium Capacitors - 1728000 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1728000
Aluminium Capacitors 1728000
Capacitor Al 105deg 4.7uF 450V 10X16

Capacitor Al 105deg 4.7uF 450V 10X16

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
450BXC4R7MEFC10X16
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 450BXC4R7MEFC10X16
4.7uF 450V ±20% Plugin,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS

4.7uF 450V ±20% Plugin,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Cap, 4.7Μf, 450V, 20%; Capacitance Rubycon - 49AC8795 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 450V, 20%; Capacitance Rubycon
49AC8795
Cap, 4.7Μf, 450V, 20%; Capacitance Rubycon 49AC8795
CAP, 4.7µF, 450V, 20%; Capacitance:4.7µF; Voltage Rating:450V; Product Range:BXC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature Min:-25°C; RoHS Compliant: Yes

CAP, 4.7µF, 450V, 20%; Capacitance:4.7µF; Voltage Rating:450V; Product Range:BXC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature Min:-25°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - Radial Leaded LONG LIFE ELECTROLYTIC CAPACITORS

Aluminum Electrolytic Capacitors - Radial Leaded LONG LIFE ELECTROLYTIC CAPACITORS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-450BXC4R7MEFC10X16 7497353P 7497353 450BXC4R7MEFC10X16 49AC8795 450BXC4R7MEFC10X16
Product Name 4.7uF 450V 180mA Capacitor Aluminium Capacitors Aluminium Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded Cap, 4.7Μf, 450V, 20%; Capacitance Rubycon Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to ? C (-13 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C293U020AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701027 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details