Rubycon Corporation Aluminum Electrolytic Capacitors 450BXC4.7MEFC10X16

Description
4.7µF 450V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
4.7µF 450V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-4200-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-4200-ND
Aluminum Electrolytic Capacitors 1189-4200-ND
4.7µF 450V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

4.7µF 450V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1380825-450BXC4.7MEFC10X16 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1380825-450BXC4.7MEFC10X16
Capacitors - Aluminum Electrolytic Capacitors 1380825-450BXC4.7MEFC10X16
Win Source Part Number: 1380825-450BXC4.7MEF C10X16 Category: Capacitors>Aluminum Electrolytic Capacitors Series: BXC Package: Bulk Size / Dimension: 0.394" Dia (10.00mm) Applications: General Purpose Height - Seated (Max): 0.709" (18.00mm) Standard Package: 1,000 pcs Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 36 mA @ 120 Hz Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380825-450BXC4.7MEFC10X16
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: BXC
Package: Bulk
Size / Dimension: 0.394" Dia (10.00mm)
Applications: General Purpose
Height - Seated (Max): 0.709" (18.00mm)
Standard Package: 1,000 pcs
Capacitance: 4.7 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -25°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Ripple Current @ Low Frequency: 36 mA @ 120 Hz
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450BXC4.7MEFC10X16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
450BXC4.7MEFC10X16
Capacitors - Aluminum Electrolytic Capacitors 450BXC4.7MEFC10X16
CAP ALUM 4.7UF 20% 450V RADIAL

CAP ALUM 4.7UF 20% 450V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-4200-ND 1380825-450BXC4.7MEFC10X16 450BXC4.7MEFC10X16
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C124U016BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers