Rubycon Corporation 22uF 450V Capacitor 450BXC22MEFC12.5X25

Description
22uF 450V Aluminum Electrolytic Capacitor, Radial, 12.5x25mm Product overview: 450BXC22MEFC12.5X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXC22MEFC12.5X 25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22uF 450V Aluminum Electrolytic Capacitor, Radial, 12.5x25mm Product overview: 450BXC22MEFC12.5X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXC22MEFC12.5X 25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22uF 450V Capacitor
58-450BXC22MEFC12.5X25
22uF 450V Capacitor 58-450BXC22MEFC12.5X25
22uF 450V Aluminum Electrolytic Capacitor, Radial, 12.5x25mm Product overview: 450BXC22MEFC12.5X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXC22MEFC12.5X 25 can be used for catalog matching and distributor lookup.

22uF 450V Aluminum Electrolytic Capacitor, Radial, 12.5x25mm Product overview: 450BXC22MEFC12.5X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXC22MEFC12.5X25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 976933-450BXC22MEFC12.5X25 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
976933-450BXC22MEFC12.5X25
Capacitors - Aluminum Electrolytic Capacitors 976933-450BXC22MEFC12.5X25
Win Source Part Number: 976933-450BXC22MEFC1 2.5X25 Category: Capacitors>Aluminum Electrolytic Capacitors Series: BXC Package: Bulk Applications: General Purpose Height - Seated (Max): 1.063" (27.00mm) Standard Package: 1,000 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 12000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.492" Dia (12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 1189-2292,450BXC22ME FC12.5X25-ND Ripple Current @ Low Frequency: 240 mA @ 120 Hz Ripple Current @ High Frequency: 600 mA @ 100 kHz

Win Source Part Number: 976933-450BXC22MEFC12.5X25
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: BXC
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.063" (27.00mm)
Standard Package: 1,000
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 12000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.492" Dia (12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Other Names: 1189-2292,450BXC22MEFC12.5X25-ND
Ripple Current @ Low Frequency: 240 mA @ 120 Hz
Ripple Current @ High Frequency: 600 mA @ 100 kHz

Buy Now Datasheet
Aluminium Capacitors - 7511166P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7511166P
Aluminium Capacitors 7511166P
Capacitor Al 105deg 22uF 450V 12.5X25

Capacitor Al 105deg 22uF 450V 12.5X25

Supplier's Site
Aluminium Capacitors - 7511166 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7511166
Aluminium Capacitors 7511166
Rubycon 450BXC22MEFC12.5X25 Capacitor

Rubycon 450BXC22MEFC12.5X25 Capacitor

Supplier's Site
Aluminium Capacitors - 1726344 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1726344
Aluminium Capacitors 1726344
Capacitor Al 105deg 22uF 450V 12.5X25

Capacitor Al 105deg 22uF 450V 12.5X25

Supplier's Site
Aluminum Electrolytic Capacitors - 1189-2292-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2292-ND
Aluminum Electrolytic Capacitors 1189-2292-ND
22µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

22µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 450BXC22MEFC12.5X25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
450BXC22MEFC12.5X25
Capacitors - Aluminum Electrolytic Capacitors 450BXC22MEFC12.5X25
CAP ALUM 22UF 20% 450V RADIAL

CAP ALUM 22UF 20% 450V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 450BXC22MEFC12.5X25 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
450BXC22MEFC12.5X25
Aluminum Electrolytic Capacitors 450BXC22MEFC12.5X25
CAP ALUM 22UF 20% 450V RADIAL

CAP ALUM 22UF 20% 450V RADIAL

Supplier's Site Datasheet
Cap, 22Μf, 450V, 20%; Capacitance Rubycon - 49AC8794 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 450V, 20%; Capacitance Rubycon
49AC8794
Cap, 22Μf, 450V, 20%; Capacitance Rubycon 49AC8794
CAP, 22µF, 450V, 20%; Capacitance:22µF; Voltage Rating:450V; Product Range:BXC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-25°C; RoHS Compliant: Yes

CAP, 22µF, 450V, 20%; Capacitance:22µF; Voltage Rating:450V; Product Range:BXC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-25°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-450BXC22MEFC12.5X25 976933-450BXC22MEFC12.5X25 7511166P 7511166 1189-2292-ND 450BXC22MEFC12.5X25 450BXC22MEFC12.5X25 49AC8794
Product Name 22uF 450V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Cap, 22Μf, 450V, 20%; Capacitance Rubycon
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to ? C (-13 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Capacitors - 1725799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Film Paper Film Capacitors - 104MKP275K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers