Rubycon Corporation Aluminum Electrolytic Capacitors 450BXC10MEFC10X20

Description
10µF 450V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
10µF 450V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1894-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1894-ND
Aluminum Electrolytic Capacitors 1189-1894-ND
10µF 450V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

10µF 450V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
10uF 450V Capacitor
58-450BXC10MEFC10X20
10uF 450V Capacitor 58-450BXC10MEFC10X20
10uF 450V Al Electrolytic Cap, Radial, 10x20mm, 5mm Pitch Product overview: 450BXC10MEFC10X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXC10MEFC10X20 can be used for catalog matching and distributor lookup.

10uF 450V Al Electrolytic Cap, Radial, 10x20mm, 5mm Pitch Product overview: 450BXC10MEFC10X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450BXC10MEFC10X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1150313-450BXC10MEFC10X20 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1150313-450BXC10MEFC10X20
Capacitors - Aluminum Electrolytic Capacitors 1150313-450BXC10MEFC10X20
Win Source Part Number: 1150313-450BXC10MEFC 10X20 Category: Capacitors>Aluminum Electrolytic Capacitors Series: BXC Package: Bulk Applications: General Purpose Height - Seated (Max): 0.866" (22.00mm) Standard Package: 1,000 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.394" Dia (10.00mm) Alternative Parts (Cross-Reference): 450BXC10MEFC 10X20; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 450BXC10MEFC10X20-ND ,1189-1894 Ripple Current @ Low Frequency: 99 mA @ 120 Hz Ripple Current @ High Frequency: 330 mA @ 100 kHz

Win Source Part Number: 1150313-450BXC10MEFC10X20
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: BXC
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.866" (22.00mm)
Standard Package: 1,000
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.394" Dia (10.00mm)
Alternative Parts (Cross-Reference): 450BXC10MEFC 10X20;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Other Names: 450BXC10MEFC10X20-ND,1189-1894
Ripple Current @ Low Frequency: 99 mA @ 120 Hz
Ripple Current @ High Frequency: 330 mA @ 100 kHz

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Bxc Series, 10 F, 20%, 450 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 13T1501 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Bxc Series, 10 F, 20%, 450 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
13T1501
Aluminium Electrolytic Capacitor, Bxc Series, 10 F, 20%, 450 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 13T1501
Aluminium Electrolytic Capacitor, BXC Series, 10 - F, - 20%, 450 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, BXC Series, 10 - F, - 20%, 450 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Alum Elect, 10Uf, 450V, 20%, Radial; Capacitance Rubycon - 43W4141 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 10Uf, 450V, 20%, Radial; Capacitance Rubycon
43W4141
Capacitor Alum Elect, 10Uf, 450V, 20%, Radial; Capacitance Rubycon 43W4141
CAPACITOR ALUM ELECT, 10UF, 450V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:10mm; Product Height:20mm RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 10UF, 450V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:10mm; Product Height:20mm RoHS Compliant: Yes

Supplier's Site
RUBYCON 450BXC10MEFC10X20 Electrolytic Capacitor, Miniature, BXC Series, 10 F,20%, 450 V, 10 mm, Radial Leaded - 683-450BXC10MEFC10X20 - Utmel Electronic Limited
Hong Kong, China
RUBYCON 450BXC10MEFC10X20 Electrolytic Capacitor, Miniature, BXC Series, 10 F,20%, 450 V, 10 mm, Radial Leaded
683-450BXC10MEFC10X20
RUBYCON 450BXC10MEFC10X20 Electrolytic Capacitor, Miniature, BXC Series, 10 F,20%, 450 V, 10 mm, Radial Leaded 683-450BXC10MEFC10X20
RUBYCON 450BXC10MEFC10X20 Electrolytic Capacitor, Miniature, BXC Series, 10 F,20%, 450 V, 10 mm, Radial Leaded

RUBYCON 450BXC10MEFC10X20 Electrolytic Capacitor, Miniature, BXC Series, 10 F,20%, 450 V, 10 mm, Radial Leaded

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 450BXC10MEFC10X20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
450BXC10MEFC10X20
Capacitors - Aluminum Electrolytic Capacitors 450BXC10MEFC10X20
CAP ALUM 10UF 20% 450V RADIAL

CAP ALUM 10UF 20% 450V RADIAL

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
450BXC10MEFC10X20
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 450BXC10MEFC10X20
10uF 450V ±20% Plugin,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

10uF 450V ±20% Plugin,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 450BXC10MEFC10X20 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
450BXC10MEFC10X20
Aluminum Electrolytic Capacitors 450BXC10MEFC10X20
CAP ALUM 10UF 20% 450V RADIAL

CAP ALUM 10UF 20% 450V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1894-ND 58-450BXC10MEFC10X20 1150313-450BXC10MEFC10X20 13T1501 43W4141 683-450BXC10MEFC10X20 450BXC10MEFC10X20 450BXC10MEFC10X20 450BXC10MEFC10X20
Product Name Aluminum Electrolytic Capacitors 10uF 450V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Bxc Series, 10 F, 20%, 450 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon Capacitor Alum Elect, 10Uf, 450V, 20%, Radial; Capacitance Rubycon RUBYCON 450BXC10MEFC10X20 Electrolytic Capacitor, Miniature, BXC Series, 10 F,20%, 450 V, 10 mm, Radial Leaded Capacitors - Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 C (-13 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105PSB202K6R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details