Rubycon Corporation Aluminum Electrolytic Capacitors 420USH270MEFC25X30

Description
270µF 420V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
270µF 420V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 420USH270MEFC25X30-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
420USH270MEFC25X30-ND
Aluminum Electrolytic Capacitors 420USH270MEFC25X30-ND
270µF 420V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C

270µF 420V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 420USH270MEFC25X30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
420USH270MEFC25X30
Capacitors - Aluminum Electrolytic Capacitors 420USH270MEFC25X30
CAP ALUM 270UF 20% 420V RADIAL

CAP ALUM 270UF 20% 420V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 420USH270MEFC25X30-ND 420USH270MEFC25X30
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701062 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100820KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details