Rubycon Corporation Aluminum Electrolytic Capacitors 420USH270MEFC22X40

Description
270µF 420V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
270µF 420V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 420USH270MEFC22X40-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
420USH270MEFC22X40-ND
Aluminum Electrolytic Capacitors 420USH270MEFC22X40-ND
270µF 420V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C

270µF 420V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 420USH270MEFC22X40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
420USH270MEFC22X40
Capacitors - Aluminum Electrolytic Capacitors 420USH270MEFC22X40
CAP ALUM 270UF 20% 420V RADIAL

CAP ALUM 270UF 20% 420V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 420USH270MEFC22X40-ND 420USH270MEFC22X40
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C144U025BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1713276 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Ceramic Capacitors - 0603J0100471FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details