Rubycon Corporation 820UF 420V Capacitor 420MXT820MEFCSN30X50

Description
CAP ALUM 820UF 20% 420V SNAP Product overview: 420MXT820MEFCSN30X50 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820UF, 420V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820UF, 420V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-420MXT820MEFCSN30 X50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 820UF 20% 420V SNAP Product overview: 420MXT820MEFCSN30X50 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820UF, 420V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820UF, 420V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-420MXT820MEFCSN30 X50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
820UF 420V Capacitor
58-420MXT820MEFCSN30X50
820UF 420V Capacitor 58-420MXT820MEFCSN30X50
CAP ALUM 820UF 20% 420V SNAP Product overview: 420MXT820MEFCSN30X50 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820UF, 420V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820UF, 420V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-420MXT820MEFCSN30 X50 can be used for catalog matching and distributor lookup.

CAP ALUM 820UF 20% 420V SNAP Product overview: 420MXT820MEFCSN30X50 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820UF, 420V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820UF, 420V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-420MXT820MEFCSN30X50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-420MXT820MEFCSN30X50-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-420MXT820MEFCSN30X50-ND
Aluminum Electrolytic Capacitors 1189-420MXT820MEFCSN30X50-ND
CAP ALUM 820UF 20% 420V SNAP TH

CAP ALUM 820UF 20% 420V SNAP TH

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 420MXT820MEFCSN30X50 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
420MXT820MEFCSN30X50
Aluminum Electrolytic Capacitors 420MXT820MEFCSN30X50
ALUM CAP SNAP IN

ALUM CAP SNAP IN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 58-420MXT820MEFCSN30X50 1189-420MXT820MEFCSN30X50-ND 420MXT820MEFCSN30X50
Product Name 820UF 420V Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 820 microF 820 microF 820 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 104PSB122K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details