Rubycon Corporation Aluminum Electrolytic Capacitors 420KXW47MEFC12.5X35

Description
47µF 420V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 420V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1346-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1346-ND
Aluminum Electrolytic Capacitors 1189-1346-ND
47µF 420V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

47µF 420V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Kxw Series, 47 F, 20%, 420 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon - 01X0509 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Kxw Series, 47 F, 20%, 420 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon
01X0509
Aluminium Electrolytic Capacitor, Kxw Series, 47 F, 20%, 420 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon 01X0509
Aluminium Electrolytic Capacitor, KXW Series, 47 - F, - 20%, 420 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, KXW Series, 47 - F, - 20%, 420 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Alum Elect, 47Uf, 420V, 20%, Radial; Capacitance Rubycon - 54T6383 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 47Uf, 420V, 20%, Radial; Capacitance Rubycon
54T6383
Capacitor Alum Elect, 47Uf, 420V, 20%, Radial; Capacitance Rubycon 54T6383
CAPACITOR ALUM ELECT, 47UF, 420V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):420V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; Lead Spacing:5mm RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 47UF, 420V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):420V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 420KXW47MEFC12.5X35 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
420KXW47MEFC12.5X35
Capacitors - Aluminum Electrolytic Capacitors 420KXW47MEFC12.5X35
CAP ALUM 47UF 20% 420V RADIAL

CAP ALUM 47UF 20% 420V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1346-ND 01X0509 54T6383 420KXW47MEFC12.5X35
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Kxw Series, 47 F, 20%, 420 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon Capacitor Alum Elect, 47Uf, 420V, 20%, Radial; Capacitance Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminium Capacitors - 1701176 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C114U030BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details