Win Source Part Number: 1357663-420CXW68MEFC
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: CXW
Package: Bulk
Product Status: Obsolete
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 68 µF
Tolerance: ±20%
Voltage - Rated: 420 V
Lifetime @ Temp.: 5000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 520 mA @ 120 Hz
Ripple Current @ High Frequency: 780 mA @ 10 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.492" Dia (12.50mm)
Height - Seated (Max): 1.654" (42.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
68µF 420V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Cap Aluminum Lytic 68uF 420V 20% (12.5 X 40mm) Radial 5mm 520mA 5000h 105°C Bulk Product overview: 420CXW68MEFC12.5X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uF, 420V, 520mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68uF, 420V, 520mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-420CXW68MEFC12.5X
CAP ALUM 68UF 20% 420V RADIAL
CAP ALUM 68UF 20% 420V RADIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1357663-420CXW68MEFC12.5X40 | 420CXW68MEFC12.5X40-ND | 58-420CXW68MEFC12.5X40 | 420CXW68MEFC12.5X40 | 420CXW68MEFC12.5X40 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | 68uF 420V 520mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 420 volts | 420 volts | 420 volts | 420 volts |