Rubycon Corporation Aluminum Electrolytic Capacitors 420CXW220MEFC18X50

Description
220µF 420V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 420V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 420CXW220MEFC18X50-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
420CXW220MEFC18X50-ND
Aluminum Electrolytic Capacitors 420CXW220MEFC18X50-ND
220µF 420V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

220µF 420V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 220Uf, 420V, 20%, Radial; Capacitance Rubycon - 51T4313 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 420V, 20%, Radial; Capacitance Rubycon
51T4313
Aluminum Electrolytic Capacitor, 220Uf, 420V, 20%, Radial; Capacitance Rubycon 51T4313
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 420V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):420V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 420V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):420V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 420CXW220MEFC18X50 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
420CXW220MEFC18X50
Capacitors - Aluminum Electrolytic Capacitors 420CXW220MEFC18X50
CAP ALUM 220UF 20% 420V RADIAL

CAP ALUM 220UF 20% 420V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 420CXW220MEFC18X50-ND 51T4313 420CXW220MEFC18X50
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 220Uf, 420V, 20%, Radial; Capacitance Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701326 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Ceramic Capacitors - 1608-1255-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details