Rubycon Corporation Aluminum Electrolytic Capacitors 420BXW47MEFR12.5X30

Description
47µF 420V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 420V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 420BXW47MEFR12.5X30-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
420BXW47MEFR12.5X30-ND
Aluminum Electrolytic Capacitors 420BXW47MEFR12.5X30-ND
47µF 420V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

47µF 420V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Cap, 47Μf, 420V, 20% Rohs Compliant Rubycon - 95AC7666 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 420V, 20% Rohs Compliant Rubycon
95AC7666
Cap, 47Μf, 420V, 20% Rohs Compliant Rubycon 95AC7666
CAP, 47µF, 420V, 20% ROHS COMPLIANT: YES

CAP, 47µF, 420V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 420BXW47MEFR12.5X30 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
420BXW47MEFR12.5X30
Capacitors - Aluminum Electrolytic Capacitors 420BXW47MEFR12.5X30
CAP ALUM 47UF 20% 420V RADIAL

CAP ALUM 47UF 20% 420V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 420BXW47MEFR12.5X30-ND 95AC7666 420BXW47MEFR12.5X30
Product Name Aluminum Electrolytic Capacitors Cap, 47Μf, 420V, 20% Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504X103K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C292T250BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details