Rubycon Corporation Aluminum Electrolytic Capacitors 420BXW39MEFR16X20

Description
39µF 420V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
39µF 420V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 420BXW39MEFR16X20-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
420BXW39MEFR16X20-ND
Aluminum Electrolytic Capacitors 420BXW39MEFR16X20-ND
39µF 420V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

39µF 420V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Cap, 39Μf, 420V, 20% Rohs Compliant Rubycon - 95AC7664 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 39Μf, 420V, 20% Rohs Compliant Rubycon
95AC7664
Cap, 39Μf, 420V, 20% Rohs Compliant Rubycon 95AC7664
CAP, 39µF, 420V, 20% ROHS COMPLIANT: YES

CAP, 39µF, 420V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 420BXW39MEFR16X20 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
420BXW39MEFR16X20
Capacitors - Aluminum Electrolytic Capacitors 420BXW39MEFR16X20
CAP ALUM 39UF 20% 420V RADIAL

CAP ALUM 39UF 20% 420V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 420BXW39MEFR16X20-ND 95AC7664 420BXW39MEFR16X20
Product Name Aluminum Electrolytic Capacitors Cap, 39Μf, 420V, 20% Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0160100GFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C193U050BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details