Cap Aluminum Lytic 3.3uF 400V 20% (10 X 9mm) Radial 5mm 40mA 2000h 105°C Automotive Bulk Product overview: 400WXA3R3MEFC10X9 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uF, 400V, 40mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 3.3uF, 400V, 40mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400WXA3R3MEFC10X9
3.3µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 58-400WXA3R3MEFC10X9 | 1189-400WXA3R3MEFC10X9-ND |
| Product Name | Automotive 3.3uF 400V 40mA Capacitor | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 3.3 microF | 3.3 microF |