Rubycon Corporation Aluminum Electrolytic Capacitors 400WA47MEFCGC18X20

Description
47µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
47µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 400WA47MEFCGC18X20-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
400WA47MEFCGC18X20-ND
Aluminum Electrolytic Capacitors 400WA47MEFCGC18X20-ND
47µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

47µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400WA47MEFCGC18X20 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
400WA47MEFCGC18X20
Capacitors - Aluminum Electrolytic Capacitors 400WA47MEFCGC18X20
CAP ALUM 47UF 20% 400V RADIAL

CAP ALUM 47UF 20% 400V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 400WA47MEFCGC18X20 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
400WA47MEFCGC18X20
Aluminum Electrolytic Capacitors 400WA47MEFCGC18X20
CAP ALUM 47UF 20% 400V RADIAL

CAP ALUM 47UF 20% 400V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 400WA47MEFCGC18X20-ND 400WA47MEFCGC18X20 400WA47MEFCGC18X20
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C502U063AA0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P400HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details