Rubycon Corporation 390UF 400V Capacitor 400VXT390MEFCSN30X30

Description
CAP ALUM 390UF 20% 400V SNAP Product overview: 400VXT390MEFCSN30X30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400VXT390MEFCSN30 X30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 390UF 20% 400V SNAP Product overview: 400VXT390MEFCSN30X30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400VXT390MEFCSN30 X30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
390UF 400V Capacitor
58-400VXT390MEFCSN30X30
390UF 400V Capacitor 58-400VXT390MEFCSN30X30
CAP ALUM 390UF 20% 400V SNAP Product overview: 400VXT390MEFCSN30X30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400VXT390MEFCSN30 X30 can be used for catalog matching and distributor lookup.

CAP ALUM 390UF 20% 400V SNAP Product overview: 400VXT390MEFCSN30X30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400VXT390MEFCSN30X30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-400VXT390MEFCSN30X30-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-400VXT390MEFCSN30X30-ND
Aluminum Electrolytic Capacitors 1189-400VXT390MEFCSN30X30-ND
CAP ALUM 390UF 20% 400V SNAP TH

CAP ALUM 390UF 20% 400V SNAP TH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Capacitors Capacitors
Product Number 58-400VXT390MEFCSN30X30 1189-400VXT390MEFCSN30X30-ND
Product Name 390UF 400V Capacitor Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 390 microF 390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101292U075AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100270KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers