Rubycon Corporation Aluminum Electrolytic Capacitors 400VXH820MEFCSN35X50

Description
820µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
820µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 400VXH820MEFCSN35X50-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
400VXH820MEFCSN35X50-ND
Aluminum Electrolytic Capacitors 400VXH820MEFCSN35X50-ND
820µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C

820µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400VXH820MEFCSN35X50 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
400VXH820MEFCSN35X50
Capacitors - Aluminum Electrolytic Capacitors 400VXH820MEFCSN35X50
CAP ALUM 820UF 20% 400V SNAP

CAP ALUM 820UF 20% 400V SNAP

Supplier's Site
Electrolytic Capacitor, Snap-In, Vxh Series, 820 F, 20%, 400 V, 35 Mm Rohs Compliant Rubycon - 06W1136 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, Vxh Series, 820 F, 20%, 400 V, 35 Mm Rohs Compliant Rubycon
06W1136
Electrolytic Capacitor, Snap-In, Vxh Series, 820 F, 20%, 400 V, 35 Mm Rohs Compliant Rubycon 06W1136
Electrolytic Capacitor, Snap-in, VXH Series, 820 F, 20%, 400 V, 35 mm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, VXH Series, 820 F, 20%, 400 V, 35 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 820Uf, 400V, 20%, Radial; Capacitance Rubycon - 54T6323 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 820Uf, 400V, 20%, Radial; Capacitance Rubycon
54T6323
Aluminum Electrolytic Capacitor, 820Uf, 400V, 20%, Radial; Capacitance Rubycon 54T6323
ALUMINUM ELECTROLYTIC CAPACITOR, 820UF, 400V, 20%, RADIAL; Capacitance:820µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; ESR:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 820UF, 400V, 20%, RADIAL; Capacitance:820µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; ESR:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 400VXH820MEFCSN35X50-ND 400VXH820MEFCSN35X50 06W1136 54T6323
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, Vxh Series, 820 F, 20%, 400 V, 35 Mm Rohs Compliant Rubycon Aluminum Electrolytic Capacitor, 820Uf, 400V, 20%, Radial; Capacitance Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Snap-In
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1608-050525001P80BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101412T200DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4100 microF
View Details
3 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details