Win Source Part Number: 1358272-400TXW180MEF
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
Mfr: Rubycon
Series: TXW
Package: Bulk
Product Status: Obsolete
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 180 µF
Tolerance: ±20%
Voltage - Rated: 400 V
Lifetime @ Temp.: 12000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 1.04 A @ 120 Hz
Ripple Current @ High Frequency: 1.56 A @ 100 kHz
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.709" Dia (18.00mm)
Height - Seated (Max): 1.870" (47.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
180µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Cap Aluminum Lytic 180uF 400V 20% (18 X 45mm) Radial 7.5mm 1040mA 12000h 105°C Bulk Product overview: 400TXW180MEFC18X45 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180uF, 400V, 1040mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180uF, 400V, 1040mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400TXW180MEFC18X4
CAPACITOR ALUM ELECT, 180UF, 400V, 20%, RADIAL; Capacitance:180µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:12000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; Product Diameter:18mm; Product Length:-RoHS Compliant: Yes
CAP ALUM 180UF 20% 400V RADIAL
CAP ALUM 180UF 20% 400V RADIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1358272-400TXW180MEFC18X45 | 1189-1345-ND | 58-400TXW180MEFC18X45 | 54T6254 | 400TXW180MEFC18X45 | 400TXW180MEFC18X45 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | 180uF 400V 1040mA Capacitor | Capacitor Alum Elect, 180Uf, 400V, 20%, Radial; Capacitance Rubycon | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -25 to 105 C (-13 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 180 microF | 180 microF | 180 microF | 180 microF | 180 microF | 180 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 400 volts | 400 volts | 400 volts | 400 volts | 400 volts |