Rubycon Corporation Aluminum Electrolytic Capacitors 400TXW100MEFC18X30

Description
100µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1750-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1750-ND
Aluminum Electrolytic Capacitors 1189-1750-ND
100µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

100µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400TXW100MEFC18X30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
400TXW100MEFC18X30
Capacitors - Aluminum Electrolytic Capacitors 400TXW100MEFC18X30
CAP ALUM 100UF 20% 400V RADIAL

CAP ALUM 100UF 20% 400V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Txw Series, 100 F, 20%, 400 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon - 08X5060 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Txw Series, 100 F, 20%, 400 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon
08X5060
Aluminium Electrolytic Capacitor, Txw Series, 100 F, 20%, 400 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon 08X5060
Aluminium Electrolytic Capacitor, TXW Series, 100 - F, - 20%, 400 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, TXW Series, 100 - F, - 20%, 400 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1189-1750-ND 400TXW100MEFC18X30 08X5060
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Txw Series, 100 F, 20%, 400 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C703U040BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P00HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701086 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details