Rubycon Corporation 390uF 400V 1600mA Capacitor 400SXG390MEFCSN35X35

Description
Cap Aluminum Lytic 390uF 400V 20% (35 X 35mm) Snap-In 10mm 1600mA 2000h 105°C Product overview: 400SXG390MEFCSN35X35 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390uF, 400V, 1600mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390uF, 400V, 1600mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400SXG390MEFCSN35 X35 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 390uF 400V 20% (35 X 35mm) Snap-In 10mm 1600mA 2000h 105°C Product overview: 400SXG390MEFCSN35X35 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390uF, 400V, 1600mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390uF, 400V, 1600mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400SXG390MEFCSN35 X35 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
390uF 400V 1600mA Capacitor
58-400SXG390MEFCSN35X35
390uF 400V 1600mA Capacitor 58-400SXG390MEFCSN35X35
Cap Aluminum Lytic 390uF 400V 20% (35 X 35mm) Snap-In 10mm 1600mA 2000h 105°C Product overview: 400SXG390MEFCSN35X35 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390uF, 400V, 1600mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390uF, 400V, 1600mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400SXG390MEFCSN35 X35 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 390uF 400V 20% (35 X 35mm) Snap-In 10mm 1600mA 2000h 105°C Product overview: 400SXG390MEFCSN35X35 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390uF, 400V, 1600mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390uF, 400V, 1600mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400SXG390MEFCSN35X35 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-400SXG390MEFCSN35X35-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-400SXG390MEFCSN35X35-ND
Aluminum Electrolytic Capacitors 1189-400SXG390MEFCSN35X35-ND
390µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

390µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400SXG390MEFCSN35X35 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
400SXG390MEFCSN35X35
Capacitors - Aluminum Electrolytic Capacitors 400SXG390MEFCSN35X35
CAP ALUM 390UF 20% 400V SNAP

CAP ALUM 390UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-400SXG390MEFCSN35X35 1189-400SXG390MEFCSN35X35-ND 400SXG390MEFCSN35X35
Product Name 390uF 400V 1600mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 390 microF 390 microF 390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C134U040DC2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701231 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1189-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details