Rubycon Corporation 18uF 400V 190mA Capacitor 400QXW18MEFR8X25

Description
Cap Aluminum Lytic 18uF 400V 20% (8 X 25mm) Radial 3.5mm 190mA 2000h 105°C Product overview: 400QXW18MEFR8X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18uF, 400V, 190mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18uF, 400V, 190mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400QXW18MEFR8X25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 18uF 400V 20% (8 X 25mm) Radial 3.5mm 190mA 2000h 105°C Product overview: 400QXW18MEFR8X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18uF, 400V, 190mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18uF, 400V, 190mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400QXW18MEFR8X25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
18uF 400V 190mA Capacitor
58-400QXW18MEFR8X25
18uF 400V 190mA Capacitor 58-400QXW18MEFR8X25
Cap Aluminum Lytic 18uF 400V 20% (8 X 25mm) Radial 3.5mm 190mA 2000h 105°C Product overview: 400QXW18MEFR8X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18uF, 400V, 190mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18uF, 400V, 190mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400QXW18MEFR8X25 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 18uF 400V 20% (8 X 25mm) Radial 3.5mm 190mA 2000h 105°C Product overview: 400QXW18MEFR8X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18uF, 400V, 190mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18uF, 400V, 190mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400QXW18MEFR8X25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-3475-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3475-ND
Aluminum Electrolytic Capacitors 1189-3475-ND
18µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

18µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400QXW18MEFR8X25 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
400QXW18MEFR8X25
Capacitors - Aluminum Electrolytic Capacitors 400QXW18MEFR8X25
CAP ALUM 18UF 20% 400V RADIAL

CAP ALUM 18UF 20% 400V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-400QXW18MEFR8X25 1189-3475-ND 400QXW18MEFR8X25
Product Name 18uF 400V 190mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 18 microF 18 microF 18 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C343T100CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103M500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details