4.7µF 400V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
4.7µF 400V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Aluminium Electrolytic Capacitor, PX Series, 4.7 - F, - 20%, 400 V, 8 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 4.7UF 20% 400V RADIAL
CAP ALUM 4.7UF 20% 400V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-1633-1-ND | 06X9223 | 400PX4R7MEFCTA8X11.5 | 400PX4R7MEFCTA8X11.5 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Px Series, 4.7 F, 20%, 400 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |