1µF 400V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Cap Aluminum Lytic 1uF 400V 20% (6.3 X 11mm) Radial 2.5mm 16mA 1000h 105°C Bulk Product overview: 400PX1MEFC6.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 400V, 16mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 400V, 16mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400PX1MEFC6.3X11 can be used for catalog matching and distributor lookup.
CAP ALUM 1UF 20% 400V RADIAL
CAP ALUM 1UF 20% 400V RADIAL
CAP ALUM 1UF 20% 400V RADIAL
Aluminium Electrolytic Capacitor, PX Series, 1 - F, - 20%, 400 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-1337-ND | 58-400PX1MEFC6.3X11 | 683-400PX1MEFC6.3X11 | 400PX1MEFC6.3X11 | 400PX1MEFC6.3X11 | 08X5057 |
| Product Name | Aluminum Electrolytic Capacitors | 1uF 400V 16mA Capacitor | CAP ALUM 1UF 20% 400V RADIAL | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Px Series, 1 F, 20%, 400 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | Polarized | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |