Rubycon Corporation Aluminum Electrolytic Capacitors 400MXH180MEFCSN22X30

Description
180µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
180µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1978-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1978-ND
Aluminum Electrolytic Capacitors 1189-1978-ND
180µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

180µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400MXH180MEFCSN22X30 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
400MXH180MEFCSN22X30
Capacitors - Aluminum Electrolytic Capacitors 400MXH180MEFCSN22X30
CAP ALUM 180UF 20% 400V SNAP

CAP ALUM 180UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1189-1978-ND 400MXH180MEFCSN22X30
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1763-0603B332K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C293U020AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details