Rubycon Corporation 820uF 400V 2650mA Capacitor 400MXG820MEFCSN35X55

Description
Cap Aluminum Lytic 820uF 400V 20% (35 X 55mm) Snap-In 10mm 2650mA 3000h 105°C Product overview: 400MXG820MEFCSN35X55 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uF, 400V, 2650mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820uF, 400V, 2650mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400MXG820MEFCSN35 X55 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 820uF 400V 20% (35 X 55mm) Snap-In 10mm 2650mA 3000h 105°C Product overview: 400MXG820MEFCSN35X55 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uF, 400V, 2650mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820uF, 400V, 2650mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400MXG820MEFCSN35 X55 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
820uF 400V 2650mA Capacitor
58-400MXG820MEFCSN35X55
820uF 400V 2650mA Capacitor 58-400MXG820MEFCSN35X55
Cap Aluminum Lytic 820uF 400V 20% (35 X 55mm) Snap-In 10mm 2650mA 3000h 105°C Product overview: 400MXG820MEFCSN35X55 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uF, 400V, 2650mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820uF, 400V, 2650mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400MXG820MEFCSN35 X55 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 820uF 400V 20% (35 X 55mm) Snap-In 10mm 2650mA 3000h 105°C Product overview: 400MXG820MEFCSN35X55 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uF, 400V, 2650mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820uF, 400V, 2650mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400MXG820MEFCSN35X55 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-3391-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3391-ND
Aluminum Electrolytic Capacitors 1189-3391-ND
820µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

820µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400MXG820MEFCSN35X55 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
400MXG820MEFCSN35X55
Capacitors - Aluminum Electrolytic Capacitors 400MXG820MEFCSN35X55
CAP ALUM 820UF 20% 400V SNAP

CAP ALUM 820UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-400MXG820MEFCSN35X55 1189-3391-ND 400MXG820MEFCSN35X55
Product Name 820uF 400V 2650mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 8.20E8 microF 820 microF 820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701122 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101821T075AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 820 microF
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525007P50HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details