Rubycon Corporation 680uF 400V 2120mA Capacitor 400MXG680MEFCSN35X45

Description
Cap Aluminum Lytic 680uF 400V 20% (35 X 45mm) Snap-In 10mm 2120mA 3000h 105°C Product overview: 400MXG680MEFCSN35X45 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 400V, 2120mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 400V, 2120mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400MXG680MEFCSN35 X45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 680uF 400V 20% (35 X 45mm) Snap-In 10mm 2120mA 3000h 105°C Product overview: 400MXG680MEFCSN35X45 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 400V, 2120mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 400V, 2120mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400MXG680MEFCSN35 X45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
680uF 400V 2120mA Capacitor
58-400MXG680MEFCSN35X45
680uF 400V 2120mA Capacitor 58-400MXG680MEFCSN35X45
Cap Aluminum Lytic 680uF 400V 20% (35 X 45mm) Snap-In 10mm 2120mA 3000h 105°C Product overview: 400MXG680MEFCSN35X45 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 400V, 2120mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 400V, 2120mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400MXG680MEFCSN35 X45 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 680uF 400V 20% (35 X 45mm) Snap-In 10mm 2120mA 3000h 105°C Product overview: 400MXG680MEFCSN35X45 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 400V, 2120mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 400V, 2120mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400MXG680MEFCSN35X45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-2991-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2991-ND
Aluminum Electrolytic Capacitors 1189-2991-ND
680µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

680µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400MXG680MEFCSN35X45 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
400MXG680MEFCSN35X45
Capacitors - Aluminum Electrolytic Capacitors 400MXG680MEFCSN35X45
CAP ALUM 680UF 20% 400V SNAP

CAP ALUM 680UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-400MXG680MEFCSN35X45 1189-2991-ND 400MXG680MEFCSN35X45
Product Name 680uF 400V 2120mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713270 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - 0603J0106P80DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details