Rubycon Corporation Aluminium Capacitors 400MXG150MEFCSN25X25

Description
MXG,Al electrolytic cap,150uF 400V
Request a Quote Datasheet
Description
MXG,Al electrolytic cap,150uF 400V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 6522089 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6522089
Aluminium Capacitors 6522089
MXG,Al electrolytic cap,150uF 400V

MXG,Al electrolytic cap,150uF 400V

Supplier's Site
Aluminium Capacitors - 1728135 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1728135
Aluminium Capacitors 1728135
MXG,Al electrolytic cap,150uF 400V

MXG,Al electrolytic cap,150uF 400V

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 1360795-400MXG150MEFCSN25X25 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1360795-400MXG150MEFCSN25X25
Capacitors - Aluminum Electrolytic Capacitors 1360795-400MXG150MEFCSN25X25
Win Source Part Number: 1360795-400MXG150MEF CSN25X25 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: MXG Package: Bulk Product Status: Active Package / Case: Radial, Can - Snap-In Mounting Type: Through Hole HTSUS: 8532.22.0040 Capacitance: 150 µF Tolerance: ±20% Voltage - Rated: 400 V Lifetime @ Temp.: 3000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 1.04 A @ 120 Hz Ripple Current @ High Frequency: 1.456 A @ 10 kHz Lead Spacing: 0.394" (10.00mm) Size / Dimension: 0.984" Dia (25.00mm) Height - Seated (Max): 1.063" (27.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1360795-400MXG150MEFCSN25X25
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: MXG
Package: Bulk
Product Status: Active
Package / Case: Radial, Can - Snap-In
Mounting Type: Through Hole
HTSUS: 8532.22.0040
Capacitance: 150 µF
Tolerance: ±20%
Voltage - Rated: 400 V
Lifetime @ Temp.: 3000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 1.04 A @ 120 Hz
Ripple Current @ High Frequency: 1.456 A @ 10 kHz
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 0.984" Dia (25.00mm)
Height - Seated (Max): 1.063" (27.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-2974-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2974-ND
Aluminum Electrolytic Capacitors 1189-2974-ND
150µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

150µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400MXG150MEFCSN25X25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
400MXG150MEFCSN25X25
Capacitors - Aluminum Electrolytic Capacitors 400MXG150MEFCSN25X25
CAP ALUM 150UF 20% 400V SNAP

CAP ALUM 150UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 6522089 1360795-400MXG150MEFCSN25X25 1189-2974-ND 400MXG150MEFCSN25X25
Product Name Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminium Capacitors - 1733449 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - 0603J0100271KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details