Rubycon Corporation 120uF 400V 750mA Capacitor 400MXC120MEFCSN25X25

Description
Cap Aluminum Lytic 120uF 400V 20% (25 X 25mm) Snap-In 10mm 750mA 3000h 105°C Bulk Product overview: 400MXC120MEFCSN25X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120uF, 400V, 750mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120uF, 400V, 750mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400MXC120MEFCSN25 X25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 120uF 400V 20% (25 X 25mm) Snap-In 10mm 750mA 3000h 105°C Bulk Product overview: 400MXC120MEFCSN25X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120uF, 400V, 750mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120uF, 400V, 750mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400MXC120MEFCSN25 X25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
120uF 400V 750mA Capacitor
58-400MXC120MEFCSN25X25
120uF 400V 750mA Capacitor 58-400MXC120MEFCSN25X25
Cap Aluminum Lytic 120uF 400V 20% (25 X 25mm) Snap-In 10mm 750mA 3000h 105°C Bulk Product overview: 400MXC120MEFCSN25X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120uF, 400V, 750mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120uF, 400V, 750mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400MXC120MEFCSN25 X25 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 120uF 400V 20% (25 X 25mm) Snap-In 10mm 750mA 3000h 105°C Bulk Product overview: 400MXC120MEFCSN25X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120uF, 400V, 750mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120uF, 400V, 750mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400MXC120MEFCSN25X25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-1787-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1787-ND
Aluminum Electrolytic Capacitors 1189-1787-ND
120µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

120µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400MXC120MEFCSN25X25 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
400MXC120MEFCSN25X25
Capacitors - Aluminum Electrolytic Capacitors 400MXC120MEFCSN25X25
CAP ALUM 120UF 20% 400V SNAP

CAP ALUM 120UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-400MXC120MEFCSN25X25 1189-1787-ND 400MXC120MEFCSN25X25
Product Name 120uF 400V 750mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 120 microF 120 microF 120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0504N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details