Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 400LXW39MEFR12.5X20

Description
Win Source Part Number: 1358008-400LXW39MEFR 12.5X20 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 35 pct. MSL Level: Not Applicable Mfr: Rubycon Series: LXW Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 39 µF Tolerance: ±20% Voltage - Rated: 400 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 390 mA @ 120 Hz Ripple Current @ High Frequency: 858 mA @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.492" Dia (12.50mm) Height - Seated (Max): 0.866" (22.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar
Request a Quote Datasheet
Description
Win Source Part Number: 1358008-400LXW39MEFR 12.5X20 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 35 pct. MSL Level: Not Applicable Mfr: Rubycon Series: LXW Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 39 µF Tolerance: ±20% Voltage - Rated: 400 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 390 mA @ 120 Hz Ripple Current @ High Frequency: 858 mA @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.492" Dia (12.50mm) Height - Seated (Max): 0.866" (22.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1358008-400LXW39MEFR12.5X20 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1358008-400LXW39MEFR12.5X20
Capacitors - Aluminum Electrolytic Capacitors 1358008-400LXW39MEFR12.5X20
Win Source Part Number: 1358008-400LXW39MEFR 12.5X20 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 35 pct. MSL Level: Not Applicable Mfr: Rubycon Series: LXW Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 39 µF Tolerance: ±20% Voltage - Rated: 400 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 390 mA @ 120 Hz Ripple Current @ High Frequency: 858 mA @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.492" Dia (12.50mm) Height - Seated (Max): 0.866" (22.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1358008-400LXW39MEFR12.5X20
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 35 pct.
MSL Level: Not Applicable
Mfr: Rubycon
Series: LXW
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 39 µF
Tolerance: ±20%
Voltage - Rated: 400 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 390 mA @ 120 Hz
Ripple Current @ High Frequency: 858 mA @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.492" Dia (12.50mm)
Height - Seated (Max): 0.866" (22.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-400LXW39MEFR12.5X20-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-400LXW39MEFR12.5X20-ND
Aluminum Electrolytic Capacitors 1189-400LXW39MEFR12.5X20-ND
39µF 400V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

39µF 400V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
39UF 400V Capacitor
58-400LXW39MEFR12.5X20
39UF 400V Capacitor 58-400LXW39MEFR12.5X20
CAP ALUM 39UF 20% 400V RADIAL Product overview: 400LXW39MEFR12.5X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400LXW39MEFR12.5X 20 can be used for catalog matching and distributor lookup.

CAP ALUM 39UF 20% 400V RADIAL Product overview: 400LXW39MEFR12.5X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400LXW39MEFR12.5X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400LXW39MEFR12.5X20 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
400LXW39MEFR12.5X20
Capacitors - Aluminum Electrolytic Capacitors 400LXW39MEFR12.5X20
CAP ALUM 39UF 20% 400V RADIAL

CAP ALUM 39UF 20% 400V RADIAL

Supplier's Site
39uF -40℃~+105℃ 400V 12.5mm 20mm 5mm ±20% 858mA@100kHz 10000hrs@105℃ Straight,D12.5xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS - 683-400LXW39MEFR12.5X20 - Utmel Electronic Limited
Hong Kong, China
39uF -40℃~+105℃ 400V 12.5mm 20mm 5mm ±20% 858mA@100kHz 10000hrs@105℃ Straight,D12.5xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
683-400LXW39MEFR12.5X20
39uF -40℃~+105℃ 400V 12.5mm 20mm 5mm ±20% 858mA@100kHz 10000hrs@105℃ Straight,D12.5xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS 683-400LXW39MEFR12.5X20
39uF -40℃~+105℃ 400V 12.5mm 20mm 5mm ±20% 858mA@100kHz 10000hrs@105℃ Straight,D12.5xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

39uF -40℃~+105℃ 400V 12.5mm 20mm 5mm ±20% 858mA@100kHz 10000hrs@105℃ Straight,D12.5xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
400LXW39MEFR12.5X20
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 400LXW39MEFR12.5X20
39uF 400V ±20% 858mA@100kHz Plugin,D12.5xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

39uF 400V ±20% 858mA@100kHz Plugin,D12.5xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 400LXW39MEFR12.5X20 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
400LXW39MEFR12.5X20
Aluminum Electrolytic Capacitors 400LXW39MEFR12.5X20
CAP ALUM 39UF 20% 400V RADIAL

CAP ALUM 39UF 20% 400V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Utmel Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1358008-400LXW39MEFR12.5X20 1189-400LXW39MEFR12.5X20-ND 58-400LXW39MEFR12.5X20 400LXW39MEFR12.5X20 683-400LXW39MEFR12.5X20 400LXW39MEFR12.5X20 400LXW39MEFR12.5X20
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors 39UF 400V Capacitor Capacitors - Aluminum Electrolytic Capacitors 39uF -40℃~+105℃ 400V 12.5mm 20mm 5mm ±20% 858mA@100kHz 10000hrs@105℃ Straight,D12.5xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS Capacitors >> Aluminum Electrolytic Capacitors - Leaded Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 39 microF 39 microF 39 microF 39 microF 39 microF 39 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 400 volts 400 volts 400 volts 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C154U040DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers