Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 400LXW180MEFR16X45

Description
Win Source Part Number: 1349950-400LXW180MEF R16X45 Category: Capacitors - Aluminum Electrolytic Capacitors Series: LXW Package: Bulk Size / Dimension: 0.630" Dia (16.00mm) Applications: General Purpose Height - Seated (Max): 1.850" (47.00mm) Standard Package: 200 Capacitance: 180 µF Tolerance: ±20% Voltage - Rated: 400 V Lead Spacing: 0.295" (7.50mm) Lifetime @ Temp.: 12000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 1.14 A @ 120 Hz Ripple Current @ High Frequency: 2.28 A @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1349950-400LXW180MEF R16X45 Category: Capacitors - Aluminum Electrolytic Capacitors Series: LXW Package: Bulk Size / Dimension: 0.630" Dia (16.00mm) Applications: General Purpose Height - Seated (Max): 1.850" (47.00mm) Standard Package: 200 Capacitance: 180 µF Tolerance: ±20% Voltage - Rated: 400 V Lead Spacing: 0.295" (7.50mm) Lifetime @ Temp.: 12000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 1.14 A @ 120 Hz Ripple Current @ High Frequency: 2.28 A @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1349950-400LXW180MEFR16X45 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1349950-400LXW180MEFR16X45
Capacitors - Aluminum Electrolytic Capacitors 1349950-400LXW180MEFR16X45
Win Source Part Number: 1349950-400LXW180MEF R16X45 Category: Capacitors - Aluminum Electrolytic Capacitors Series: LXW Package: Bulk Size / Dimension: 0.630" Dia (16.00mm) Applications: General Purpose Height - Seated (Max): 1.850" (47.00mm) Standard Package: 200 Capacitance: 180 µF Tolerance: ±20% Voltage - Rated: 400 V Lead Spacing: 0.295" (7.50mm) Lifetime @ Temp.: 12000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 1.14 A @ 120 Hz Ripple Current @ High Frequency: 2.28 A @ 100 kHz

Win Source Part Number: 1349950-400LXW180MEFR16X45
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: LXW
Package: Bulk
Size / Dimension: 0.630" Dia (16.00mm)
Applications: General Purpose
Height - Seated (Max): 1.850" (47.00mm)
Standard Package: 200
Capacitance: 180 µF
Tolerance: ±20%
Voltage - Rated: 400 V
Lead Spacing: 0.295" (7.50mm)
Lifetime @ Temp.: 12000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Ripple Current @ Low Frequency: 1.14 A @ 120 Hz
Ripple Current @ High Frequency: 2.28 A @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-400LXW180MEFR16X45-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-400LXW180MEFR16X45-ND
Aluminum Electrolytic Capacitors 1189-400LXW180MEFR16X45-ND
180µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

180µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400LXW180MEFR16X45 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
400LXW180MEFR16X45
Capacitors - Aluminum Electrolytic Capacitors 400LXW180MEFR16X45
CAP ALUM 180UF 20% 400V RADIAL

CAP ALUM 180UF 20% 400V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1349950-400LXW180MEFR16X45 1189-400LXW180MEFR16X45-ND 400LXW180MEFR16X45
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 180 microF 180 microF 180 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713208 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402W104K160NTCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details