Rubycon Corporation Aluminum Electrolytic Capacitors 400LLE3R3MEFC8X11.5

Description
3.3µF 400V Aluminum Electrolytic Capacitors Radial, Can 15000 Hrs @ 105°C
Request a Quote Datasheet
Description
3.3µF 400V Aluminum Electrolytic Capacitors Radial, Can 15000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1333-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1333-ND
Aluminum Electrolytic Capacitors 1189-1333-ND
3.3µF 400V Aluminum Electrolytic Capacitors Radial, Can 15000 Hrs @ 105°C

3.3µF 400V Aluminum Electrolytic Capacitors Radial, Can 15000 Hrs @ 105°C

Buy Now Datasheet
Capacitors Aluminum Electrolytic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Aluminum Electrolytic Capacitors
Capacitors Aluminum Electrolytic Capacitors
Manufacturer: Rubycon Alternative Parts (Cross-Reference): Cross Category: Capacitors Aluminum Electrolytic Capacitors Series: LLE Package: Bulk Product Status: Active Capacitance: 3.3 µF Tolerance: ±20% Voltage - Rated: 400 V Lifetime @ Temp.: 15000 Hrs @ 105°C Operating Temperature: -40°C ~ 105°C

Manufacturer: Rubycon
Alternative Parts (Cross-Reference): Cross
Category: Capacitors Aluminum Electrolytic Capacitors
Series: LLE
Package: Bulk
Product Status: Active
Capacitance: 3.3 µF
Tolerance: ±20%
Voltage - Rated: 400 V
Lifetime @ Temp.: 15000 Hrs @ 105°C
Operating Temperature: -40°C ~ 105°C

Buy Now Datasheet
Singapore, Singapore
3.3uF 400V Capacitor
58-400LLE3R3MEFC8X11.5
3.3uF 400V Capacitor 58-400LLE3R3MEFC8X11.5
3.3uF 400V Al Electrolytic Radial Capacitor Product overview: 400LLE3R3MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3uF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400LLE3R3MEFC8X11 .5 can be used for catalog matching and distributor lookup.

3.3uF 400V Al Electrolytic Radial Capacitor Product overview: 400LLE3R3MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3uF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400LLE3R3MEFC8X11.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 400LLE3R3MEFC8X11.5 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
400LLE3R3MEFC8X11.5
Aluminum Electrolytic Capacitors 400LLE3R3MEFC8X11.5
CAP ALUM 3.3UF 20% 400V RADIAL

CAP ALUM 3.3UF 20% 400V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400LLE3R3MEFC8X11.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
400LLE3R3MEFC8X11.5
Capacitors - Aluminum Electrolytic Capacitors 400LLE3R3MEFC8X11.5
CAP ALUM 3.3UF 20% 400V RADIAL

CAP ALUM 3.3UF 20% 400V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Lle Series, 3.3 F, 20%, 400 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon - 01X0503 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Lle Series, 3.3 F, 20%, 400 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
01X0503
Aluminium Electrolytic Capacitor, Lle Series, 3.3 F, 20%, 400 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon 01X0503
Aluminium Electrolytic Capacitor, LLE Series, 3.3 - F, - 20%, 400 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, LLE Series, 3.3 - F, - 20%, 400 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1333-ND 58-400LLE3R3MEFC8X11.5 400LLE3R3MEFC8X11.5 400LLE3R3MEFC8X11.5 01X0503
Product Name Aluminum Electrolytic Capacitors Capacitors Aluminum Electrolytic Capacitors 3.3uF 400V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Lle Series, 3.3 F, 20%, 400 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Motor Start, Motor Run Capacitors (AC) - 105MABA01KIS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details