2.2µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Cap Aluminum Lytic 2.2uF 400V 20% (8 X 9mm) Radial 3.5mm 36mA 12000h 105°C Bulk Product overview: 400LLE2R2MEFC8X9 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 400V, 36mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 400V, 36mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400LLE2R2MEFC8X9 can be used for catalog matching and distributor lookup.
CAP ALUM 2.2UF 20% 400V RADIAL
Aluminium Electrolytic Capacitor, LLE Series, 2.2 - F, - 20%, 400 V, 8 mm, Radial Leaded RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-1330-ND | 58-400LLE2R2MEFC8X9 | 400LLE2R2MEFC8X9 | 01X0499 |
| Product Name | Aluminum Electrolytic Capacitors | 2.2uF 400V 36mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Lle Series, 2.2 F, 20%, 400 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |