RUBYCON 400LLE2.2MEFC8X11.5 Electrolytic Capacitor, Miniature, LLE Series, 2.2 F, 20%, 400 V, 8 mm, Radial Leaded Product overview: 400LLE2.2MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 400 V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400LLE2.2MEFC8X11
2.2µF 400V Aluminum Electrolytic Capacitors Radial, Can 15000 Hrs @ 105°C
Aluminium Electrolytic Capacitor, LLE Series, 2.2 - F, - 20%, 400 V, 8 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 2.2UF 20% 400V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-400LLE2.2MEFC8X11.5 | 400LLE2.2MEFC8X11.5-ND | 94T6031 | 400LLE2.2MEFC8X11.5 |
| Product Name | 400 V Capacitor | Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Lle Series, 2.2 F, 20%, 400 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |