Rubycon Corporation 1.2uF 400V 28mA Capacitor 400LLE1R2MEFC8X9

Description
Cap Aluminum Lytic 1.2uF 400V 20% (8 X 9mm) Radial 3.5mm 28mA 12000h 105°C Bulk Product overview: 400LLE1R2MEFC8X9 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2uF, 400V, 28mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.2uF, 400V, 28mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400LLE1R2MEFC8X9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 1.2uF 400V 20% (8 X 9mm) Radial 3.5mm 28mA 12000h 105°C Bulk Product overview: 400LLE1R2MEFC8X9 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2uF, 400V, 28mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.2uF, 400V, 28mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400LLE1R2MEFC8X9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.2uF 400V 28mA Capacitor
58-400LLE1R2MEFC8X9
1.2uF 400V 28mA Capacitor 58-400LLE1R2MEFC8X9
Cap Aluminum Lytic 1.2uF 400V 20% (8 X 9mm) Radial 3.5mm 28mA 12000h 105°C Bulk Product overview: 400LLE1R2MEFC8X9 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2uF, 400V, 28mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.2uF, 400V, 28mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400LLE1R2MEFC8X9 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1.2uF 400V 20% (8 X 9mm) Radial 3.5mm 28mA 12000h 105°C Bulk Product overview: 400LLE1R2MEFC8X9 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2uF, 400V, 28mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.2uF, 400V, 28mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-400LLE1R2MEFC8X9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-1325-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1325-ND
Aluminum Electrolytic Capacitors 1189-1325-ND
1.2µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

1.2µF 400V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400LLE1R2MEFC8X9 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
400LLE1R2MEFC8X9
Capacitors - Aluminum Electrolytic Capacitors 400LLE1R2MEFC8X9
CAP ALUM 1.2UF 20% 400V RADIAL

CAP ALUM 1.2UF 20% 400V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Lle Series, 1.2 F, 20%, 400 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon - 01X0495 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Lle Series, 1.2 F, 20%, 400 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
01X0495
Aluminium Electrolytic Capacitor, Lle Series, 1.2 F, 20%, 400 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon 01X0495
Aluminium Electrolytic Capacitor, LLE Series, 1.2 - F, - 20%, 400 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, LLE Series, 1.2 - F, - 20%, 400 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-400LLE1R2MEFC8X9 1189-1325-ND 400LLE1R2MEFC8X9 01X0495
Product Name 1.2uF 400V 28mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Lle Series, 1.2 F, 20%, 400 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1.2 microF 1.2 microF 1.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C224U030DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details